TE Connectivity Poke-In Connectors 2-2106751-3

Description
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 7 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 22 - 20 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 7 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 22 - 20 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2-2106751-3 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2-2106751-3
Poke-In Connectors 2-2106751-3
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 7 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 22 - 20 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 7

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 22 - 20

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100403TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100403TR-ND
Board In, Direct Wire to Board A100403TR-ND
3 Position Individual Wires Connector Natural IDC 22 AWG Through Hole, Right Angle

3 Position Individual Wires Connector Natural IDC 22 AWG Through Hole, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100403CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100403CT-ND
Board In, Direct Wire to Board A100403CT-ND
3 Position Individual Wires Connector Natural IDC 22 AWG Through Hole, Right Angle

3 Position Individual Wires Connector Natural IDC 22 AWG Through Hole, Right Angle

Buy Now Datasheet
Wire-Board Connector, Receptacle, 3 Position, 4Mm; Product Range Te Connectivity - 78R8820 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 3 Position, 4Mm; Product Range Te Connectivity
78R8820
Wire-Board Connector, Receptacle, 3 Position, 4Mm; Product Range Te Connectivity 78R8820
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 4MM; Product Range:SSL Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 4MM; Product Range:SSL Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2-2106751-3 A100403TR-ND 78R8820
Product Name Poke-In Connectors Board In, Direct Wire to Board Wire-Board Connector, Receptacle, 3 Position, 4Mm; Product Range Te Connectivity
Connector Type Wire to Board Connector Individual Wires Wire to Board Connector
Termination Through Hole - Solder Through Hole
Mounting Board Mount Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103310-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Headers, Male Pins - A26631-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Rectangular Connectors - 103638-3 - 849096-103638-3 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 suppliers
Headers, Male Pins - 104074-2-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers