TE Connectivity Poke-In Connectors 2-2106431-4

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1.7 MM  [.069 INCH ] Connector Height : 5.8 MM  [.22 INCH ] Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1.7 MM  [.069 INCH ] Connector Height : 5.8 MM  [.22 INCH ] Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2-2106431-4 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2-2106431-4
Poke-In Connectors 2-2106431-4
Body Features Primary Product Color : Green Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1.7 MM  [.069 INCH ] Connector Height : 5.8 MM  [.22 INCH ] Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 1.7 MM  [.069 INCH ]
  • Connector Height : 5.8 MM  [.22 INCH ]
  • Wire Size (AWG) : 22 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 400

Housing Features


  • Centerline (Pitch) : 4 MM  [.16 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Product Line : Poke-In

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100372TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100372TR-ND
Board In, Direct Wire to Board A100372TR-ND
4 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

4 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100372CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100372CT-ND
Board In, Direct Wire to Board A100372CT-ND
4 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

4 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100372DKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100372DKR-ND
Board In, Direct Wire to Board A100372DKR-ND
4 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

4 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
SMD 7A 250V Electronic Connector
316-2-2106431-4
SMD 7A 250V Electronic Connector 316-2-2106431-4
4 Pos Receptacle Connector, 7A, 250V, Straight, SMD Product overview: 2-2106431-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-2106431-4 can be used for catalog matching and distributor lookup.

4 Pos Receptacle Connector, 7A, 250V, Straight, SMD Product overview: 2-2106431-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-2106431-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Receptacle, 4 Position, 4Mm; Product Range Te Connectivity - 78R8813 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 4 Position, 4Mm; Product Range Te Connectivity
78R8813
Wire-Board Connector, Receptacle, 4 Position, 4Mm; Product Range Te Connectivity 78R8813
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 4MM; Product Range:SSL Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 4MM; Product Range:SSL Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-2106431-4 A100372TR-ND 316-2-2106431-4 78R8813
Product Name Poke-In Connectors Board In, Direct Wire to Board SMD 7A 250V Electronic Connector Wire-Board Connector, Receptacle, 4 Position, 4Mm; Product Range Te Connectivity
Connector Type Wire to Board Connector Individual Wires Wire to Board Connector
Termination Surface Mount SMD/SMT Surface Mount
Mounting Board Mount Surface Mount, Right Angle PCB Mount
Voltage Rating 400 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26656-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Headers, Male Pins - A26823-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Hard Metric Backplane Connectors - 100161-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
8 suppliers
Headers, Male Pins - A28494-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details