TE Connectivity ™ Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) 2-2106431-2

Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Number of Positions: 5 Cable Pitch: 0.079" (2.00mm) Board-Side Pitch: 0.079" (2.00mm) Mounting Type: Fixed Cable Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Number of Positions: 5 Cable Pitch: 0.079" (2.00mm) Board-Side Pitch: 0.079" (2.00mm) Mounting Type: Fixed Cable Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Number of Positions: 5 Cable Pitch: 0.079" (2.00mm) Board-Side Pitch: 0.079" (2.00mm) Mounting Type: Fixed Cable Termination: Solder

Manufacturer: AMIS
Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Number of Positions: 5
Cable Pitch: 0.079" (2.00mm)
Board-Side Pitch: 0.079" (2.00mm)
Mounting Type: Fixed
Cable Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602BI-82-33E-74.176000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Oscillators - 863-510AAA106M610CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details