TE Connectivity Product Range Te Connectivity 2-2106431-2.

Description
Product Range:SSL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:Green RoHS Compliant: Yes
Datasheet
Description
Product Range:SSL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 15AC1488 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
15AC1488
Product Range Te Connectivity 15AC1488
Product Range:SSL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:Green RoHS Compliant: Yes

Product Range:SSL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC1488
Product Name Product Range Te Connectivity
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products