TE Connectivity Poke-In Connectors 2-2106431-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 22 - 20 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 22 - 20 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2-2106431-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2-2106431-1
Poke-In Connectors 2-2106431-1
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 22 - 20 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 7

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 22 - 20

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100369TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100369TR-ND
Board In, Direct Wire to Board A100369TR-ND
1 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100369CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100369CT-ND
Board In, Direct Wire to Board A100369CT-ND
1 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100369DKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100369DKR-ND
Board In, Direct Wire to Board A100369DKR-ND
1 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

Buy Now Datasheet
CONN IDC HOUSING 1POS 22AWG SMD - 792-2-2106431-1 - Utmel Electronic Limited
Hong Kong, China
CONN IDC HOUSING 1POS 22AWG SMD
792-2-2106431-1
CONN IDC HOUSING 1POS 22AWG SMD 792-2-2106431-1
CONN IDC HOUSING 1POS 22AWG SMD

CONN IDC HOUSING 1POS 22AWG SMD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2-2106431-1 A100369TR-ND 792-2-2106431-1
Product Name Poke-In Connectors Board In, Direct Wire to Board CONN IDC HOUSING 1POS 22AWG SMD
Connector Type Wire to Board Connector Individual Wires
Termination Surface Mount SMD/SMT, Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount
Current Rating 7.0 amps 7.0 amps
Contact Size (AWG) 20 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28545-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 9 #
View Details
2 suppliers
Backplane Connector Housings - 2684-044581-E-ND - DigiKey
Specs
Connector Type Type N; Housing for Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Headers, Male Pins - A26397-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Headers, Male Pins - A28499-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers