TE Connectivity Poke-In Connectors 2-2106003-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 22 - 20 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 22 - 20 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2-2106003-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2-2106003-1
Poke-In Connectors 2-2106003-1
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 22 - 20 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 7

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 22 - 20

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100353DKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100353DKR-ND
Board In, Direct Wire to Board A100353DKR-ND
1 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100353TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100353TR-ND
Board In, Direct Wire to Board A100353TR-ND
1 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100353CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100353CT-ND
Board In, Direct Wire to Board A100353CT-ND
1 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
SMD 7A 250V Electronic Connector
316-2-2106003-1
SMD 7A 250V Electronic Connector 316-2-2106003-1
1 Pos RA SMD Receptacle Connector, 7A, 250V, 4mm Pitch Product overview: 2-2106003-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-2106003-1 can be used for catalog matching and distributor lookup.

1 Pos RA SMD Receptacle Connector, 7A, 250V, 4mm Pitch Product overview: 2-2106003-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-2106003-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN IDC HOUSING 1POS 22AWG SMD - 792-2-2106003-1 - Utmel Electronic Limited
Hong Kong, China
CONN IDC HOUSING 1POS 22AWG SMD
792-2-2106003-1
CONN IDC HOUSING 1POS 22AWG SMD 792-2-2106003-1
CONN IDC HOUSING 1POS 22AWG SMD

CONN IDC HOUSING 1POS 22AWG SMD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-2106003-1 A100353DKR-ND 316-2-2106003-1 792-2-2106003-1
Product Name Poke-In Connectors Board In, Direct Wire to Board SMD 7A 250V Electronic Connector CONN IDC HOUSING 1POS 22AWG SMD
Connector Type Wire to Board Connector Individual Wires
Termination Surface Mount SMD/SMT SMD/SMT, Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount
Current Rating 7.0 amps 7.0 amps 7.0 amps
Contact Size (AWG) 20 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data