TE Connectivity High Speed Backplane Connectors 2-2102248-5

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : End, Center Number of Columns : 50 Number of Positions : 450 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : .08 MM  [1.9 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : End, Center Number of Columns : 50 Number of Positions : 450 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : .08 MM  [1.9 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2-2102248-5 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2-2102248-5
High Speed Backplane Connectors 2-2102248-5
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : End, Center Number of Columns : 50 Number of Positions : 450 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : .08 MM  [1.9 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : End, Center
  • Number of Columns : 50
  • Number of Positions : 450
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : .08 MM  [1.9 INCH ]
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded
  • Signal Arrangement : Differential

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2102248-5
Product Name High Speed Backplane Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6851 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers