TE ConnectivityHigh Speed Backplane Connectors2-2102248-3
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center, End Number of Columns : 30 Number of Positions : 270 Number of Rows : 9 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.5
Dimensions Row-to-Row Spacing : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : .08 MM [1.9 INCH ] Number of Shrouded Sides : 0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center, End Number of Columns : 30 Number of Positions : 270 Number of Rows : 9 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.5
Dimensions Row-to-Row Spacing : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : .08 MM [1.9 INCH ] Number of Shrouded Sides : 0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center, End Number of Columns : 30 Number of Positions : 270 Number of Rows : 9 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.5
Dimensions Row-to-Row Spacing : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : .08 MM [1.9 INCH ] Number of Shrouded Sides : 0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features
Backplane Architecture : Traditional Backplane
Guide Location : Center, End
Number of Columns : 30
Number of Positions : 270
Number of Rows : 9
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 1.5
Dimensions
Row-to-Row Spacing : 1.6 MM [.063 INCH ]
Housing Features
Centerline (Pitch) : .08 MM [1.9 INCH ]
Number of Shrouded Sides : 0
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment : Without
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Assembly Type : PCB Mount Receptacle
Shroud Style : Unshrouded
Signal Arrangement : Differential
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]