TE Connectivity High Speed Backplane Connectors 2-2102247-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left, Right Number of Columns : 20 Number of Positions : 180 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : .08 MM  [1.9 INCH ] Number of Shrouded Sides : 4 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left, Right Number of Columns : 20 Number of Positions : 180 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : .08 MM  [1.9 INCH ] Number of Shrouded Sides : 4 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2-2102247-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2-2102247-2
High Speed Backplane Connectors 2-2102247-2
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left, Right Number of Columns : 20 Number of Positions : 180 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : .08 MM  [1.9 INCH ] Number of Shrouded Sides : 4 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Left, Right
  • Number of Columns : 20
  • Number of Positions : 180
  • Number of Rows : 9
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.4 MM  [.055 INCH ]

Housing Features


  • Centerline (Pitch) : .08 MM  [1.9 INCH ]
  • Number of Shrouded Sides : 4

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Shroud Style : Fully Shrouded
  • Signal Arrangement : Differential

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2102247-2
Product Name High Speed Backplane Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products