TE Connectivity Lighting Cable Assemblies 2-2083116-1

Description
Body Features Wire Color : White Configuration Features Keyed : Yes Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Pin, Socket Contact Current Rating (AMP) : 2 Contact Material (Socket) : Phosphor Bronze Contact Mating Area Plating Material : Tin Contact Termination Area Plating Material : Tin Contact Type : Socket, Pin Dimensions Cable Assembly Length : 2000 MM  [78.73 INCH ] Connector Length : 34.6 MM , 33 MM  [1.36 INCH , 1.29 INCH ] Wire Size (MMSQ) : .51 - .2 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage : 250 V Operating Voltage Reference : AC Voltage Rating (VAC) : 250 Housing Features Centerline : 2.77 MM  [.109 INCH ] Housing Color : White Housing Material : PA 6 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Cable Assembly Type : 7.5mm Mini HVL Connector Style : Euro Connector Type (End A) : Receptacle Connector Type (End B) : Plug Glow Wire Rating : Glow Wire Make First / Break Last : No Product Line : NECTOR S LINE 2POS MALE TO FEMALE Product Type : Cable Assembly Sealed : No Shielded : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Description
Body Features Wire Color : White Configuration Features Keyed : Yes Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Pin, Socket Contact Current Rating (AMP) : 2 Contact Material (Socket) : Phosphor Bronze Contact Mating Area Plating Material : Tin Contact Termination Area Plating Material : Tin Contact Type : Socket, Pin Dimensions Cable Assembly Length : 2000 MM  [78.73 INCH ] Connector Length : 34.6 MM , 33 MM  [1.36 INCH , 1.29 INCH ] Wire Size (MMSQ) : .51 - .2 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage : 250 V Operating Voltage Reference : AC Voltage Rating (VAC) : 250 Housing Features Centerline : 2.77 MM  [.109 INCH ] Housing Color : White Housing Material : PA 6 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Cable Assembly Type : 7.5mm Mini HVL Connector Style : Euro Connector Type (End A) : Receptacle Connector Type (End B) : Plug Glow Wire Rating : Glow Wire Make First / Break Last : No Product Line : NECTOR S LINE 2POS MALE TO FEMALE Product Type : Cable Assembly Sealed : No Shielded : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2-2083116-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2-2083116-1
Lighting Cable Assemblies 2-2083116-1
Body Features Wire Color : White Configuration Features Keyed : Yes Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Pin, Socket Contact Current Rating (AMP) : 2 Contact Material (Socket) : Phosphor Bronze Contact Mating Area Plating Material : Tin Contact Termination Area Plating Material : Tin Contact Type : Socket, Pin Dimensions Cable Assembly Length : 2000 MM  [78.73 INCH ] Connector Length : 34.6 MM , 33 MM  [1.36 INCH , 1.29 INCH ] Wire Size (MMSQ) : .51 - .2 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage : 250 V Operating Voltage Reference : AC Voltage Rating (VAC) : 250 Housing Features Centerline : 2.77 MM  [.109 INCH ] Housing Color : White Housing Material : PA 6 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Cable Assembly Type : 7.5mm Mini HVL Connector Style : Euro Connector Type (End A) : Receptacle Connector Type (End B) : Plug Glow Wire Rating : Glow Wire Make First / Break Last : No Product Line : NECTOR S LINE 2POS MALE TO FEMALE Product Type : Cable Assembly Sealed : No Shielded : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Wire Color : White

Configuration Features


  • Keyed : Yes
  • Number of Positions : 2
  • Number of Rows : 1
  • Preloaded : Yes

Contact Features


  • Accepts Contact Gender : Pin, Socket
  • Contact Current Rating (AMP) : 2
  • Contact Material (Socket) : Phosphor Bronze
  • Contact Mating Area Plating Material : Tin
  • Contact Termination Area Plating Material : Tin
  • Contact Type : Socket, Pin

Dimensions


  • Cable Assembly Length : 2000 MM  [78.73 INCH ]
  • Connector Length : 34.6 MM , 33 MM  [1.36 INCH , 1.29 INCH ]
  • Wire Size (MMSQ) : .51 - .2
  • Wire Size (AWG) : 24 - 20

Electrical Characteristics


  • Operating Voltage : 250 V
  • Operating Voltage Reference : AC
  • Voltage Rating (VAC) : 250

Housing Features


  • Centerline : 2.77 MM  [.109 INCH ]
  • Housing Color : White
  • Housing Material : PA 6

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latch(ing)

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Applies To : Wire/Cable
  • Cable Assembly System : Wire-to-Wire
  • Cable Assembly Type : 7.5mm Mini HVL
  • Connector Style : Euro
  • Connector Type (End A) : Receptacle
  • Connector Type (End B) : Plug
  • Glow Wire Rating : Glow Wire
  • Make First / Break Last : No
  • Product Line : NECTOR S LINE 2POS MALE TO FEMALE
  • Product Type : Cable Assembly
  • Sealed : No
  • Shielded : No
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2-2083116-1
Product Name Lighting Cable Assemblies
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-1474654-6 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.1250 ft (0.3810 dm)
View Details
RF Cable Assemblies - 1064526-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details