TE Connectivity Lighting Cable Assemblies 2-2083075-5

Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Type : Socket Dimensions Connector Height : 6.55 MM  [.257 INCH ] Connector Length : 18.7 MM  [.736 INCH ] Connector Width : 7.55 MM  [.297 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VDC) : 42 Housing Features Centerline (Pitch) : 3.4 MM  [.133 INCH ] Housing Material : PBT 15GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature Other Cable Assembly Length : 2.438 M  [8 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Type : Socket Dimensions Connector Height : 6.55 MM  [.257 INCH ] Connector Length : 18.7 MM  [.736 INCH ] Connector Width : 7.55 MM  [.297 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VDC) : 42 Housing Features Centerline (Pitch) : 3.4 MM  [.133 INCH ] Housing Material : PBT 15GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature Other Cable Assembly Length : 2.438 M  [8 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2-2083075-5 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2-2083075-5
Lighting Cable Assemblies 2-2083075-5
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Type : Socket Dimensions Connector Height : 6.55 MM  [.257 INCH ] Connector Length : 18.7 MM  [.736 INCH ] Connector Width : 7.55 MM  [.297 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VDC) : 42 Housing Features Centerline (Pitch) : 3.4 MM  [.133 INCH ] Housing Material : PBT 15GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature Other Cable Assembly Length : 2.438 M  [8 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Connector Color (End A) : White
  • Wire Color (Base) : White

Configuration Features


  • Keying Arrangement : LV-2
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.55 MM  [.257 INCH ]
  • Connector Length : 18.7 MM  [.736 INCH ]
  • Connector Width : 7.55 MM  [.297 INCH ]
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VDC) : 42

Housing Features


  • Centerline (Pitch) : 3.4 MM  [.133 INCH ]
  • Housing Material : PBT 15GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Other


  • Cable Assembly Length : 2.438 M  [8 FT ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Cable Assembly (End A) : Mini HVL Plug
  • Cable Assembly Type : Mini HVL Pigtail
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2-2083075-5
Product Name Lighting Cable Assemblies
Product Type Mini HVL Plug
Unlock Full Specs
to access all available technical data

Similar Products