TE Connectivity Lighting Cable Assemblies 2-2083075-3

Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Pin Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Other Cable Assembly Length : 1.88 M  [6.168 FT ] Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Pin Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Other Cable Assembly Length : 1.88 M  [6.168 FT ] Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2-2083075-3 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2-2083075-3
Lighting Cable Assemblies 2-2083075-3
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Pin Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Other Cable Assembly Length : 1.88 M  [6.168 FT ] Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Connector Color (End A) : White
  • Wire Color (Base) : White

Configuration Features


  • Keying Arrangement : LV-2
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Type : Pin

Dimensions


  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Housing Material : PBT GF15

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Other


  • Cable Assembly Length : 1.88 M  [6.168 FT ]

Product Type Features


  • Cable Assembly (End A) : Mini HVL Plug
  • Cable Assembly Type : Mini HVL Pigtail
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Cable Assy Nector S Female To Pigtail,ul Amp Te Connectivity - 76AC3297 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy Nector S Female To Pigtail,ul Amp Te Connectivity
76AC3297
Cable Assy Nector S Female To Pigtail,ul Amp Te Connectivity 76AC3297
Cable assy Nector S female to pigtail,UL

Cable assy Nector S female to pigtail,UL

Supplier's Site
Cable Assemblies - Solid State Lighting Cables - 2-2083075-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
2-2083075-3
Cable Assemblies - Solid State Lighting Cables 2-2083075-3
CABLE ASSY NECTOR S FEMALE TO PI

CABLE ASSY NECTOR S FEMALE TO PI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2083075-3 76AC3297 2-2083075-3
Product Name Lighting Cable Assemblies Cable Assy Nector S Female To Pigtail,ul Amp Te Connectivity Cable Assemblies - Solid State Lighting Cables
Product Type Mini HVL Plug
Unlock Full Specs
to access all available technical data

Similar Products