TE Connectivity Lighting Cable Assemblies 2-2083075-1

Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Type : Pin Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Other Cable Assembly Length : .61 M  [1.668 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Type : Pin Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Other Cable Assembly Length : .61 M  [1.668 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2-2083075-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2-2083075-1
Lighting Cable Assemblies 2-2083075-1
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Type : Pin Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Other Cable Assembly Length : .61 M  [1.668 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Connector Color (End A) : White
  • Wire Color (Base) : White

Configuration Features


  • Keying Arrangement : LV-2
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Housing Material : PBT GF15

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without

Other


  • Cable Assembly Length : .61 M  [1.668 FT ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Cable Assembly (End A) : Mini HVL Plug
  • Cable Assembly Type : Mini HVL Pigtail
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Solid State Lighting Cables - A104275-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A104275-ND
Solid State Lighting Cables A104275-ND
"SSL Cable Assembly Plug - Mini HVL LV-2 To Wire Leads White 24.0"" (609.6mm)"

"SSL Cable Assembly Plug - Mini HVL LV-2 To Wire Leads White 24.0"" (609.6mm)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - 2-2083075-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
2-2083075-1
Cable Assemblies - Solid State Lighting Cables 2-2083075-1
CABLE SVT PLUG TO PIGTAIL 2FT

CABLE SVT PLUG TO PIGTAIL 2FT

Supplier's Site
Cable Assembly, Lv2 Plug To Pigtail, 2Ft; Connector Type A Amp Te Connectivity - 27W3568 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Lv2 Plug To Pigtail, 2Ft; Connector Type A Amp Te Connectivity
27W3568
Cable Assembly, Lv2 Plug To Pigtail, 2Ft; Connector Type A Amp Te Connectivity 27W3568
CABLE ASSEMBLY, LV2 PLUG TO PIGTAIL, 2FT; Connector Type A:Plug (MINI HVL LV-2); Connector Type B:Free End; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:White; Product Range:NECTOR S Line Connectors RoHS Compliant: Yes

CABLE ASSEMBLY, LV2 PLUG TO PIGTAIL, 2FT; Connector Type A:Plug (MINI HVL LV-2); Connector Type B:Free End; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:White; Product Range:NECTOR S Line Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2083075-1 A104275-ND 2-2083075-1 27W3568
Product Name Lighting Cable Assemblies Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables Cable Assembly, Lv2 Plug To Pigtail, 2Ft; Connector Type A Amp Te Connectivity
Product Type Mini HVL Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064560-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
4 suppliers