Body Features Wire Color : White
Configuration Features Keyed : Yes Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Preloaded : Yes
Contact Features Accepts Contact Gender : Socket, Pin Contact Current Rating (AMP) : 7 Contact Material (Socket) : Phosphor Bronze Contact Type : Socket, Pin
Dimensions Cable Assembly Length : 2438.4 MM [96 INCH ] Connector Length : 36 MM [1.41 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18
Electrical Characteristics Operating Voltage : 42 V Operating Voltage Reference : DC Voltage Rating (VDC) : 42
Housing Features Centerline : 3.4 MM [.133 INCH ] Housing Color : White Housing Material : PBT 15GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch(ing)
Operation/Applicatio
n For Use With : Plug Part Number 293388-x, Outlet Part Number 293387-x
Packaging Features Packaging Method : Box
Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Cable Assembly Type : 7.5mm Mini HVL Connector Style : UL Connector Type (End A) : Plug Connector Type (End B) : Plug Glow Wire Rating : Standard Part - Not Glow Wire Make First / Break Last : No Product Line : NECTOR S LINE 2POS MALE TO FEMALE Product Type : Cable Assembly Sealed : No Shielded : No Wire/Cable Type : Discrete Wire
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features
Configuration Features
- Keyed : Yes
- Keying Arrangement : LV-2
- Number of Positions : 2
- Number of Rows : 1
- Preloaded : Yes
Contact Features
- Accepts Contact Gender : Socket, Pin
- Contact Current Rating (AMP) : 7
- Contact Material (Socket) : Phosphor Bronze
- Contact Type : Socket, Pin
Dimensions
- Cable Assembly Length : 2438.4 MM [96 INCH ]
- Connector Length : 36 MM [1.41 INCH ]
- Wire Size (MMSQ) : .823
- Wire Size (AWG) : 18
Electrical Characteristics
- Operating Voltage : 42 V
- Operating Voltage Reference : DC
- Voltage Rating (VDC) : 42
Housing Features
- Centerline : 3.4 MM [.133 INCH ]
- Housing Color : White
- Housing Material : PBT 15GF
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Latch(ing)
Operation/Application
- For Use With : Plug Part Number 293388-x, Outlet Part Number 293387-x
Packaging Features
Product Type Features
- Applies To : Wire/Cable
- Cable Assembly System : Wire-to-Wire
- Cable Assembly Type : 7.5mm Mini HVL
- Connector Style : UL
- Connector Type (End A) : Plug
- Connector Type (End B) : Plug
- Glow Wire Rating : Standard Part - Not Glow Wire
- Make First / Break Last : No
- Product Line : NECTOR S LINE 2POS MALE TO FEMALE
- Product Type : Cable Assembly
- Sealed : No
- Shielded : No
- Wire/Cable Type : Discrete Wire
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]