TE Connectivity Lighting Cable Assemblies 2-2083073-1

Description
Body Features Connector Color (End A) : White Connector Color (End B) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : CuNi3Si Contact Type : Pin, Socket Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Length (MM) : 36 Connector Width (MM) : 10 Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Other Cable Assembly Length : .61 M  [1.668 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly (End B) : Mini HVL Receptacle Cable Assembly Type : Mini HVL Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : White Connector Color (End B) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : CuNi3Si Contact Type : Pin, Socket Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Length (MM) : 36 Connector Width (MM) : 10 Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Other Cable Assembly Length : .61 M  [1.668 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly (End B) : Mini HVL Receptacle Cable Assembly Type : Mini HVL Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2-2083073-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2-2083073-1
Lighting Cable Assemblies 2-2083073-1
Body Features Connector Color (End A) : White Connector Color (End B) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : CuNi3Si Contact Type : Pin, Socket Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Length (MM) : 36 Connector Width (MM) : 10 Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Other Cable Assembly Length : .61 M  [1.668 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly (End B) : Mini HVL Receptacle Cable Assembly Type : Mini HVL Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Connector Color (End A) : White
  • Connector Color (End B) : White
  • Wire Color (Base) : White

Configuration Features


  • Keying Arrangement : LV-2
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : CuNi3Si
  • Contact Type : Pin, Socket
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Connector Length (MM) : 36
  • Connector Width (MM) : 10
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Housing Material : PBT GF15

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without

Other


  • Cable Assembly Length : .61 M  [1.668 FT ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Cable Assembly (End A) : Mini HVL Plug
  • Cable Assembly (End B) : Mini HVL Receptacle
  • Cable Assembly Type : Mini HVL
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Solid State Lighting Cables - A104271-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A104271-ND
Solid State Lighting Cables A104271-ND
"SSL Cable Assembly Plug - Mini HVL LV-2 To Outlet - Mini HVL LV-2 White 24.0"" (609.6mm)"

"SSL Cable Assembly Plug - Mini HVL LV-2 To Outlet - Mini HVL LV-2 White 24.0"" (609.6mm)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - 2-2083073-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
2-2083073-1
Cable Assemblies - Solid State Lighting Cables 2-2083073-1
CABLE SVT PLUG TO OUTLET 2FT

CABLE SVT PLUG TO OUTLET 2FT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2083073-1 A104271-ND 2-2083073-1
Product Name Lighting Cable Assemblies Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables
Product Type Mini HVL Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064552-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers