TE Connectivity Lighting Cable Assemblies 2-2083034-5

Description
Body Features Connector Color (End A) : Yellow Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 3.6 MM  [.142 INCH ] Housing Material : PA 66 Other Cable Assembly Length : .5 M  [1.64 FT ] Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Connector Color (End A) : Yellow Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 3.6 MM  [.142 INCH ] Housing Material : PA 66 Other Cable Assembly Length : .5 M  [1.64 FT ] Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2-2083034-5 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2-2083034-5
Lighting Cable Assemblies 2-2083034-5
Body Features Connector Color (End A) : Yellow Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 3.6 MM  [.142 INCH ] Housing Material : PA 66 Other Cable Assembly Length : .5 M  [1.64 FT ] Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Connector Color (End A) : Yellow
  • Wire Color (Base) : White

Configuration Features


  • Keying Arrangement : LV-2
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 3.6 MM  [.142 INCH ]
  • Housing Material : PA 66

Other


  • Cable Assembly Length : .5 M  [1.64 FT ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cable Assembly (End A) : Mini HVL Plug
  • Cable Assembly Type : Mini HVL Pigtail
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2-2083034-5
Product Name Lighting Cable Assemblies
Product Type Mini HVL Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 044435-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers