Body Features Connector Color (End A) : Yellow Connector Color (End B) : Yellow Wire Color (Base) : White
Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Type : Pin, Socket
Dimensions Connector Length : 36 MM [1.41 INCH ] Wire Size (MMSQ) : .5 - .823 Wire Size (AWG) : 20 - 18
Electrical Characteristics Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 3.6 MM [.141 INCH ] Housing Material : PA 6
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature
Other Cable Assembly Length : 2.438 M [8 FT ]
Packaging Features Packaging Method : Box
Product Type Features Cable Assembly (End A) : Mini HVL Socket Cable Assembly (End B) : MQS Pin Cable Assembly Type : Mini HVL to MQS Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Connector Color (End A) : Yellow
- Connector Color (End B) : Yellow
- Wire Color (Base) : White
Configuration Features
- Keying Arrangement : LV-2
- Number of Positions : 2
- Number of Rows : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 2.5
- Contact Type : Pin, Socket
Dimensions
- Connector Length : 36 MM [1.41 INCH ]
- Wire Size (MMSQ) : .5 - .823
- Wire Size (AWG) : 20 - 18
Electrical Characteristics
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 3.6 MM [.141 INCH ]
- Housing Material : PA 6
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Latching Feature
Other
- Cable Assembly Length : 2.438 M [8 FT ]
Packaging Features
Product Type Features
- Cable Assembly (End A) : Mini HVL Socket
- Cable Assembly (End B) : MQS Pin
- Cable Assembly Type : Mini HVL to MQS
- Connector System : Wire-to-Wire
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]