37 Position Circular Connector Receptacle, Female Sockets Solder
CPC RECPT ASSEMBLY SIZE 23-37
Comm Circular Connect
Circular Conn, CPC RECPT ASSEMBLY SIZE 23-37 CONN Product overview: 2-208224-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-2-208224-2 can be used for catalog matching and distributor lookup.
CIRCULAR CONN, RCPT, 37POS, THT; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts;
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A123147-ND | 2-208224-2 | 436-2-208224-2 | 17R7374 |
| Product Name | Circular Connector Assemblies | Electronic Connector | Circular Conn, Rcpt, 37Pos, Tht; Product Range Amp - Te Connectivity | |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount, Through Hole | |||
| Voltage Rating | 250 volts |