TE Connectivity Circular Connector Assemblies 2-208224-1

Description
37 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
37 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - A115105-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A115105-ND
Circular Connector Assemblies A115105-ND
37 Position Circular Connector Receptacle, Female Sockets Solder

37 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
 - 2-208224-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC RECPT ASSEMBLY SIZE 23-37

CPC RECPT ASSEMBLY SIZE 23-37

Buy Now
Singapore, Singapore
13A Electronic Connector
436-2-208224-1
13A Electronic Connector 436-2-208224-1
37 Pos Receptacle Circular Connector, 13A, Gold/Tin Plated Product overview: 2-208224-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-2-208224-1 can be used for catalog matching and distributor lookup.

37 Pos Receptacle Circular Connector, 13A, Gold/Tin Plated Product overview: 2-208224-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-2-208224-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Receptacle, 23-37, Panel; Product Range Amp - Te Connectivity - 06M6305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-37, Panel; Product Range Amp - Te Connectivity
06M6305
Circular Connector, Receptacle, 23-37, Panel; Product Range Amp - Te Connectivity 06M6305
CIRCULAR CONNECTOR, RECEPTACLE, 23-37, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23-37, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A115105-ND 2-208224-1 436-2-208224-1 06M6305
Product Name Circular Connector Assemblies 13A Electronic Connector Circular Connector, Receptacle, 23-37, Panel; Product Range Amp - Te Connectivity
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data