TE Connectivity Rack & Panel Connectors 2-207596-0

Description
Body Features Connector & Keying Code : 1 Shell Finish : Cadmium Shell Plating Material : Aluminum Alloy Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 32C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Pin Mechanical Attachment Connector Hardware Type : Center Male Jackscrew Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 201 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Cadmium Shell Plating Material : Aluminum Alloy Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 32C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Pin Mechanical Attachment Connector Hardware Type : Center Male Jackscrew Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 201 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2-207596-0 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2-207596-0
Rack & Panel Connectors 2-207596-0
Body Features Connector & Keying Code : 1 Shell Finish : Cadmium Shell Plating Material : Aluminum Alloy Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 32C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Pin Mechanical Attachment Connector Hardware Type : Center Male Jackscrew Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 201 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Sealable : Yes

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Cadmium
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Inserts : 2

Contact Features


  • Contact Arrangement Code (Module A) : 106
  • Contact Arrangement Code (Module B) : 32C2
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Pin

Mechanical Attachment


  • Connector Hardware Type : Center Male Jackscrew
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 201

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Sealable : Yes
Buy Now Datasheet
ARINC Connector - 2-207596-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
2-207596-0
ARINC Connector 2-207596-0
CONNECTOR RME2P

CONNECTOR RME2P

Buy Now
Connector Rme2P Amp - Te Connectivity - 58M0051 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rme2P Amp - Te Connectivity
58M0051
Connector Rme2P Amp - Te Connectivity 58M0051
CONNECTOR RME2P

CONNECTOR RME2P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-207596-0 2-207596-0 58M0051
Product Name Rack & Panel Connectors ARINC Connector Connector Rme2P Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products