Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : Black Product Weight : 9.5 G [.335 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1
Contact Features Contact Material : AgZnO
Dimensions Insulation Clearance Between Contact & Coil : 1.6 MM [.093 INCH ] Insulation Creepage Between Contact & Coil : 3.2 MM [.126 INCH ] Product Height : 15.8 MM [.622 INCH ] Product Length : 19 MM [.748 INCH ] Product Width : 15.5 MM [.61 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 900 Coil Voltage Rating (VDC) : 18 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 28 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 28 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >14 - ≤16 MM [>.551 - ≤.63 INCH ]
Packaging Features Packaging Method : Tube
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
Body Features
- Enclosure Type : Flux Resistant Automatic Solder Capable
- Primary Product Color : Black
- Product Weight : 9.5 G [.335 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class F
- Contact Arrangement : 1 Form A SPST-NO
- Contact Number of Poles : 1
Contact Features
Dimensions
- Insulation Clearance Between Contact & Coil : 1.6 MM [.093 INCH ]
- Insulation Creepage Between Contact & Coil : 3.2 MM [.126 INCH ]
- Product Height : 15.8 MM [.622 INCH ]
- Product Length : 19 MM [.748 INCH ]
- Product Width : 15.5 MM [.61 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : .36
- Coil Resistance (OHM) : 900
- Coil Voltage Rating (VDC) : 18
- Contact Current Rating (AMP) : 10
- Contact Limiting Breaking Current (AMP) : 10
- Contact Limiting Continuous Current (AMP) : 10
- Contact Limiting Making Current (AMP) : 10
- Contact Limiting Short-Time Current (AMP) : 10
- Contact Switching Load (Min) : 100mA @ 5V
- Contact Switching Voltage (Max) (VAC) : 277
- Contact Switching Voltage (Max) (VDC) : 28
- Contact Voltage Rating (VAC) : 277
- Contact Voltage Rating (VDC) : 28
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : >.3 - ≤.6
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >14 - ≤16 MM [>.551 - ≤.63 INCH ]
- Length Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
- Width Class (Mechanical) : >14 - ≤16 MM [>.551 - ≤.63 INCH ]
Packaging Features
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTII
- Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]