TE Connectivity Electromechanical Relays & Contactors 2-2071411-1

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 3 Contact Features Contact Material : Copper Dimensions Product Height (MM) : 72.3 Product Length : 80.5 MM  [3.169 INCH ] Product Width : 62 MM  [2.44 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.7 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 250 Contact Switching Voltage (Max) (VDC) : 900 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Plate, Screw Torque (Main) (INLBS) : 78 - 98 Operation/Applicatio n Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 3 Contact Features Contact Material : Copper Dimensions Product Height (MM) : 72.3 Product Length : 80.5 MM  [3.169 INCH ] Product Width : 62 MM  [2.44 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.7 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 250 Contact Switching Voltage (Max) (VDC) : 900 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Plate, Screw Torque (Main) (INLBS) : 78 - 98 Operation/Applicatio n Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-2071411-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-2071411-1
Electromechanical Relays & Contactors 2-2071411-1
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 3 Contact Features Contact Material : Copper Dimensions Product Height (MM) : 72.3 Product Length : 80.5 MM  [3.169 INCH ] Product Width : 62 MM  [2.44 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.7 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 250 Contact Switching Voltage (Max) (VDC) : 900 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Plate, Screw Torque (Main) (INLBS) : 78 - 98 Operation/Applicatio n Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 3

Contact Features


  • Contact Material : Copper

Dimensions


  • Product Height (MM) : 72.3
  • Product Length : 80.5 MM  [3.169 INCH ]
  • Product Width : 62 MM  [2.44 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.7
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 250
  • Contact Switching Voltage (Max) (VDC) : 900
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Plate, Screw
  • Torque (Main) (INLBS) : 78 - 98

Operation/Application


  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >200 - ≤500
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Flying Lead
  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : M8 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-2071411-1
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393818-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393238-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Electromechanical Relays & Contactors - 1-1393763-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers