Body Features Enclosure Type : Dust Protected Product Weight : 86 G [3.034 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2
Contact Features Contact Material : Silver Cadmium Oxide
Dimensions Insulation Clearance Between Contact & Coil : 8 MM [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ] Product Height : 30.73 MM [1.21 INCH ] Product Length : 52.32 MM [2.06 INCH ] Product Width : 34.54 MM [1.36 INCH ]
Electrical Characteristics Coil Current (AMP) : .142 Coil Power Rating DC (WATT) : 1.7 Coil Resistance (OHM) : 86 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >27 - ≤33 MM [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features Packaging Method : Bundle, Box & Tray
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Product Weight : 86 G [3.034 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class F
- Contact Arrangement : 2 Form A DPST-NO
- Contact Number of Poles : 2
Contact Features
- Contact Material : Silver Cadmium Oxide
Dimensions
- Insulation Clearance Between Contact & Coil : 8 MM [.315 INCH ]
- Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ]
- Product Height : 30.73 MM [1.21 INCH ]
- Product Length : 52.32 MM [2.06 INCH ]
- Product Width : 34.54 MM [1.36 INCH ]
Electrical Characteristics
- Coil Current (AMP) : .142
- Coil Power Rating DC (WATT) : 1.7
- Coil Resistance (OHM) : 86
- Coil Voltage Rating (VDC) : 12
- Contact Current Rating (AMP) : 30
- Contact Limiting Breaking Current (AMP) : 40
- Contact Limiting Continuous Current (AMP) : 40
- Contact Limiting Making Current (AMP) : 40
- Contact Switching Load (Min) : 500mA @ 12V
- Contact Switching Voltage (Max) (VAC) : 600
- Contact Voltage Rating (VAC) : 277
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
- Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : >1.5 - ≤3
- Contact Current Class (AMP) : >25 - ≤32
- Height Class (Mechanical) : >27 - ≤33 MM [>1.063 - ≤1.299 INCH ]
- Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features
- Packaging Method : Bundle, Box & Tray
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]