TE Connectivity Rugged Fiber Cable Assemblies 2-2064140-6

Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Blue Boot Type (Left) : ODC Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Blue Configuration Features Cable Buffering : Buffered Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 5.5 MM  [.21 INCH ] Other Cable Assembly Length (M) : 26 Product Type Features Cable Assembly (End A) : ODC Plug Cable Assembly (End B) : LC DUAL Plug Cable Assembly Type : ODC to LC DUAL Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Singlemode Fiber Type : SM Rugged Fiber Cable Assembly System : FullAXS
Request a Quote
Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Blue Boot Type (Left) : ODC Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Blue Configuration Features Cable Buffering : Buffered Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 5.5 MM  [.21 INCH ] Other Cable Assembly Length (M) : 26 Product Type Features Cable Assembly (End A) : ODC Plug Cable Assembly (End B) : LC DUAL Plug Cable Assembly Type : ODC to LC DUAL Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Singlemode Fiber Type : SM Rugged Fiber Cable Assembly System : FullAXS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rugged Fiber Cable Assemblies - 2-2064140-6 - TE Connectivity
Berwyn, PA, United States
Rugged Fiber Cable Assemblies
2-2064140-6
Rugged Fiber Cable Assemblies 2-2064140-6
Body Features Boot Color (Left) : Black Boot Color (Right) : Blue Boot Type (Left) : ODC Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Blue Configuration Features Cable Buffering : Buffered Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 5.5 MM  [.21 INCH ] Other Cable Assembly Length (M) : 26 Product Type Features Cable Assembly (End A) : ODC Plug Cable Assembly (End B) : LC DUAL Plug Cable Assembly Type : ODC to LC DUAL Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Singlemode Fiber Type : SM Rugged Fiber Cable Assembly System : FullAXS

Body Features


  • Boot Color (Left) : Black
  • Boot Color (Right) : Blue
  • Boot Type (Left) : ODC
  • Boot Type (Right) : Bend Limiting
  • Cable Color : Black
  • Connector Color (End A) : Black
  • Connector Color (End B) : Blue

Configuration Features


  • Cable Buffering : Buffered
  • Number of Fibers : 2

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 9/125
  • Outside Cable Diameter : 5.5 MM  [.21 INCH ]

Other


  • Cable Assembly Length (M) : 26

Product Type Features


  • Cable Assembly (End A) : ODC Plug
  • Cable Assembly (End B) : LC DUAL Plug
  • Cable Assembly Type : ODC to LC DUAL
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC
  • Fiber Optic Mode : Singlemode
  • Fiber Type : SM
  • Rugged Fiber Cable Assembly System : FullAXS
Buy Now
Cable Assemblies - Fiber Optic Cables - 2-2064140-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Fiber Optic Cables
2-2064140-6
Cable Assemblies - Fiber Optic Cables 2-2064140-6
FOSM ODC LEAD 5.5 2PLUG-LC/PC

FOSM ODC LEAD 5.5 2PLUG-LC/PC

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 2-2064140-6 2-2064140-6
Product Name Rugged Fiber Cable Assemblies Cable Assemblies - Fiber Optic Cables
Product Type ODC Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 050307-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 035213-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers