Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Release Type : Pull Tab Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : HST
Configuration Features Configuration : Double-Ended Number of Pairs : 8 Number of Positions : 16 Number of Power Positions : 0 Number of Signal Positions : 16
Contact Features Contact Mating Area Plating Material : Gold
Dimensions Outside Cable Diameter : 6.48 MM [.255 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30
Electrical Characteristics Impedance (OHM) : 100
Housing Features Housing Material : Zinc Die
Mechanical Attachment Jackscrew : Without Mating Alignment : Without
Operation/Applicatio
n Halogen Free : No Shielded : Yes
Other CLOUDSPLITTER : No Cable Assembly Length : 2.5 M [8.202 FT ]
Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : QSFP Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : QSFP Plug Connector Type (End B) : QSFP Plug Latching Style : Slide Latch Product Type : Cable Assembly
Signal Characteristics Data Rate (GBS) : 10
Body Features
- Cable Color : Black
- Cable Flammability Rating : CL2
- Equalized : No
- Jacket Material : Flexible PVC
- Release Type : Pull Tab
- Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid
- Strain Relief Type : HST
Configuration Features
- Configuration : Double-Ended
- Number of Pairs : 8
- Number of Positions : 16
- Number of Power Positions : 0
- Number of Signal Positions : 16
Contact Features
- Contact Mating Area Plating Material : Gold
Dimensions
- Outside Cable Diameter : 6.48 MM [.255 INCH ]
- Wire Size (MMSQ) : .051
- Wire Size (AWG) : 30
Electrical Characteristics
Housing Features
- Housing Material : Zinc Die
Mechanical Attachment
- Jackscrew : Without
- Mating Alignment : Without
Operation/Application
- Halogen Free : No
- Shielded : Yes
Other
- CLOUDSPLITTER : No
- Cable Assembly Length : 2.5 M [8.202 FT ]
Product Type Features
- Cable Assembly Category : High Speed
- Cable Assembly Type : QSFP
- Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed
- Connector Type (End A) : QSFP Plug
- Connector Type (End B) : QSFP Plug
- Latching Style : Slide Latch
- Product Type : Cable Assembly
Signal Characteristics