TE Connectivity SIM Card Connectors 2-2042647-0

Description
Body Features Ejector Type : Push-Pull Primary Product Color : Black Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Retention : With Dimensions Profile Height from PCB : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1300 Product Type Features Card Stop : Without Compatible Card : 2FF mini SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Pull Type Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Type : Push-Pull Primary Product Color : Black Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Retention : With Dimensions Profile Height from PCB : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1300 Product Type Features Card Stop : Without Compatible Card : 2FF mini SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Pull Type Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 2-2042647-0 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
2-2042647-0
SIM Card Connectors 2-2042647-0
Body Features Ejector Type : Push-Pull Primary Product Color : Black Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Retention : With Dimensions Profile Height from PCB : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1300 Product Type Features Card Stop : Without Compatible Card : 2FF mini SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Pull Type Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Ejector Type : Push-Pull
  • Primary Product Color : Black

Configuration Features


  • Card Detection Switch : Without
  • Card Insertion Style : Normal Insertion
  • Number of Loaded Positions : 6
  • Number of Positions : 6

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Retention : With

Dimensions


  • Profile Height from PCB : 2 MM  [.079 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : LCP

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 1500

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1300

Product Type Features


  • Card Stop : Without
  • Compatible Card : 2FF mini SIM
  • Connector & Contact Terminates To : Printed Circuit Board
  • SIM Card Product Type : Push-Pull Type

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now
PC Card Sockets - A108278TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A108278TR-ND
PC Card Sockets A108278TR-ND
6 Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold

6 Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2-2042647-0 A108278TR-ND
Product Name SIM Card Connectors PC Card Sockets
Connector Type PC Card Connector Connector
Unlock Full Specs
to access all available technical data