"Connector Header Through Hole 20 position 0.165"" (4.20mm)"
20P VAL-U-LOK VRTHDR W/PGS GW
CONN HEADER VERT 20POS 4.2MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-2029059-0-ND | 21R9862 | 2-2029059-0 |
| Product Name | Headers, Male Pins | 20P Val-U-Lok Vrthdr W/pgs Gw Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 9.0 amps | 9.0 amps |