Win Source Part Number: 1364398-2-2013311-1
Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Guide, Latches
Base Product Number: 2013311
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: Flash
Memory Type: DDR3 SDRAM
Color: Black
Number of Positions: 204
Mounting Feature: Reverse
Card Thickness: 0.039" (1.00mm)
Height: 0.362" (9.20mm)
Connector Style: SODIMM
Insertion Angle: 25° Angle
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
2-2013311-1 - EMBOSS TAPE DDR3 204P 9.2H RVS ROHS COMPLIANT: YES
CONN, SODIMM SOCKET, 204CONTACTS ROHS COMPLIANT: YES
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1364398-2-2013311-1 | 2-2013311-1 | A111122CT-ND | 98AC4957 |
| Product Name | Connectors, Interconnects - Memory Connectors - Inline Module Sockets | Memory Connectors | Inline Module Sockets | 2-2013311-1 - Emboss Tape Ddr3 204P 9.2H Rvs Rohs Compliant Te Connectivity |
| Mounting | Surface Mount | Surface Mount |