204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Manufacturer: TE Connectivity
Win Source Part Number: 848779-2-2013310-2
Features: 204 Position Socket
Package: Reel - TR
Family Name: 2013310
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2-2013310-2-ND, A141610CT, A141610TR, A141610DKR
EMBOSS TAPE DDR3 204P 9.2H STD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A141610CT-ND | 848779-2-2013310-2 | 27T7312 |
| Product Name | Inline Module Sockets | Memory Connectors - Inline Module Sockets - 2-2013310-2 | Emboss Tape Ddr3 204P 9.2H Std Te Connectivity |
| Mounting | Surface Mount |