TE Connectivity Pitch Spacing Amp - Te Connectivity 2-2013310-1.

Description
Pitch Spacing:0.6mm; Product Range:-; Row Pitch:8.2mm; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Description
Pitch Spacing:0.6mm; Product Range:-; Row Pitch:8.2mm; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Amp - Te Connectivity - 30AC3732 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Amp - Te Connectivity
30AC3732
Pitch Spacing Amp - Te Connectivity 30AC3732
Pitch Spacing:0.6mm; Product Range:-; Row Pitch:8.2mm; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Pitch Spacing:0.6mm; Product Range:-; Row Pitch:8.2mm; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3732
Product Name Pitch Spacing Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details