TE Connectivity Memory Connectors - Inline Module Sockets - 2-2013310-1 2-2013310-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761819-2-2013310-1 Packaging: Reel package Number of Positions: 204 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting: Surface Mount, 25° Angle Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Family Name: 2013310 Categories: Connectors, Interconnects Introduction Date: April 25, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761819-2-2013310-1 Packaging: Reel package Number of Positions: 204 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting: Surface Mount, 25° Angle Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Family Name: 2013310 Categories: Connectors, Interconnects Introduction Date: April 25, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 2-2013310-1 - 761819-2-2013310-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 2-2013310-1
761819-2-2013310-1
Memory Connectors - Inline Module Sockets - 2-2013310-1 761819-2-2013310-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761819-2-2013310-1 Packaging: Reel package Number of Positions: 204 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting: Surface Mount, 25° Angle Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Family Name: 2013310 Categories: Connectors, Interconnects Introduction Date: April 25, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761819-2-2013310-1
Packaging: Reel package
Number of Positions: 204
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Mounting: Surface Mount, 25° Angle
Mounting Feature: Normal, Standard - Top
Memory Type: DDR3 SDRAM
Family Name: 2013310
Categories: Connectors, Interconnects
Introduction Date: April 25, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory Connectors - 2-2013310-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
2-2013310-1
Memory Connectors 2-2013310-1
EMBOSS TAPE DDR3 204P 9.2H STD

EMBOSS TAPE DDR3 204P 9.2H STD

Buy Now
Swedesboro, NJ, United States
Memory Connectors
2-2013310-1
Memory Connectors 2-2013310-1
DDR3 SODIMM

DDR3 SODIMM

Buy Now
Inline Module Sockets - 2-2013310-1 - ODG (Origin Data Global)
Shenzhen, China
Inline Module Sockets
2-2013310-1
Inline Module Sockets 2-2013310-1
CONN SKT SODIMM 204POS SMD

CONN SKT SODIMM 204POS SMD

Supplier's Site Datasheet
Conn SO DIMM Socket SKT 204 POS 0.6mm Solder RA SMD Embossed T/R - 792-2-2013310-1 - Utmel Electronic Limited
Hong Kong, China
Conn SO DIMM Socket SKT 204 POS 0.6mm Solder RA SMD Embossed T/R
792-2-2013310-1
Conn SO DIMM Socket SKT 204 POS 0.6mm Solder RA SMD Embossed T/R 792-2-2013310-1
Conn SO DIMM Socket SKT 204 POS 0.6mm Solder RA SMD Embossed T/R

Conn SO DIMM Socket SKT 204 POS 0.6mm Solder RA SMD Embossed T/R

Supplier's Site
Connector, Ddr3 Sodimm, Cam-In, 204Pos; Memory / Card Type Te Connectivity - 98X3211 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ddr3 Sodimm, Cam-In, 204Pos; Memory / Card Type Te Connectivity
98X3211
Connector, Ddr3 Sodimm, Cam-In, 204Pos; Memory / Card Type Te Connectivity 98X3211
CONNECTOR, DDR3 SODIMM, CAM-IN, 204POS; Memory / Card Type:DDR3 SODIMM Socket; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Flash Plated Contacts RoHS Compliant: Yes

CONNECTOR, DDR3 SODIMM, CAM-IN, 204POS; Memory / Card Type:DDR3 SODIMM Socket; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Flash Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 761819-2-2013310-1 2-2013310-1 2-2013310-1 792-2-2013310-1 98X3211
Product Name Memory Connectors - Inline Module Sockets - 2-2013310-1 Memory Connectors Inline Module Sockets Conn SO DIMM Socket SKT 204 POS 0.6mm Solder RA SMD Embossed T/R Connector, Ddr3 Sodimm, Cam-In, 204Pos; Memory / Card Type Te Connectivity
Mounting Surface Mount, 25° Angle Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details