Manufacturer: TE Connectivity
Win Source Part Number: 848327-2-2013298-1
Features: 204 Position Socket
Package: Reel - TR
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2-2013298-1-ND, A116335CT, -2-2013298-1-SI, A116335TR
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
EMBOSS TAPE DDR3 204P 8H RVS
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 848327-2-2013298-1 | 2-2013298-1 | A116335TR-ND | 98X3210 |
| Product Name | Memory Connectors - Inline Module Sockets - 2-2013298-1 | Memory Connectors | Inline Module Sockets | Emboss Tape Ddr3 204P 8H Rvs Te Connectivity |
| Mounting | Surface Mount |