Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Number of Positions: 5
Memory Type: Non-Volatile
Mounting Type: Requires Holder
Insertion Angle: 25° Angle
Mounting Feature: Vertical
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
EMBOSS TAPE DDR3 204P 8H STD
CONN SKT SODIMM 204POS SMD
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2-2013297-1CT-ND | 2-2013297-1 | 27R0126 | 2-2013297-1 | |
| Product Name | Connectors,Interconnects | Inline Module Sockets | Memory Connectors | Emboss Tape Ddr3 204P 8H Std Te Connectivity | Inline Module Sockets |
| Mounting | Requires Holder | Surface Mount | Surface Mount |