204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Win Source Part Number: 1035807-2-2013290-1
Category: Connectors, Interconnects>Memory
Number of Positions: 204
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel (TR),Cut Tape (CT)
Connector Style: SODIMM
Standard Package: 200
Mounting Feature: Reverse
Memory Type: DDR3 SDRAM
Mounting Type: Surface Mount, 25° Angle
Alternative Parts (Cross-Reference): 2-2013289-1; 2013289-1; 2-2013310-1; 2013311-1; 1565918-4; 6-1473005-12-2013290
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2-2013290-1-ND,A1162
Base Product Number: 2013290
EMBOSS TAPE DDR3 204P 5.2H RVS ROHS COMPLIANT: YES
CONN SKT SODIMM 204POS SMD REV
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A116237CT-ND | 2-2013290-1 | 1035807-2-2013290-1 | 69W6291 | 2-2013290-1 |
| Product Name | Inline Module Sockets | Memory Connectors | Connectors, Interconnects - Memory Connectors - Inline Module Sockets | Emboss Tape Ddr3 204P 5.2H Rvs Rohs Compliant Te Connectivity | Inline Module Sockets |
| Mounting | Surface Mount | Surface Mount, 25° Angle | Surface Mount |