TE Connectivity Memory Connectors - Inline Module Sockets - 2-2013289-2 2-2013289-2

Description
Manufacturer: TE Connectivity Win Source Part Number: 854593-2-2013289-2 Features: 204 Position Socket Package: Reel - TR Family Name: 2013289 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 854593-2-2013289-2 Features: 204 Position Socket Package: Reel - TR Family Name: 2013289 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 2-2013289-2 - 854593-2-2013289-2 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 2-2013289-2
854593-2-2013289-2
Memory Connectors - Inline Module Sockets - 2-2013289-2 854593-2-2013289-2
Manufacturer: TE Connectivity Win Source Part Number: 854593-2-2013289-2 Features: 204 Position Socket Package: Reel - TR Family Name: 2013289 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 854593-2-2013289-2
Features: 204 Position Socket
Package: Reel - TR
Family Name: 2013289
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Inline Module Sockets - 17-2-2013289-2CT-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
17-2-2013289-2CT-ND
Inline Module Sockets 17-2-2013289-2CT-ND
CONN SKT SODIMM 204POS SMD

CONN SKT SODIMM 204POS SMD

Buy Now Datasheet
Inline Module Sockets - 17-2-2013289-2TR-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
17-2-2013289-2TR-ND
Inline Module Sockets 17-2-2013289-2TR-ND
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

Buy Now Datasheet
Memory Connectors - 2-2013289-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
2-2013289-2
Memory Connectors 2-2013289-2
EMBOSS TAPE DDR3 204P 5.2H STD Au 0.25

EMBOSS TAPE DDR3 204P 5.2H STD Au 0.25

Buy Now
Emboss Tape Ddr3 204P 5.2H Std Au 0.25 Te Connectivity - 67W3031 - Newark, An Avnet Company
Chicago, IL, United States
Emboss Tape Ddr3 204P 5.2H Std Au 0.25 Te Connectivity
67W3031
Emboss Tape Ddr3 204P 5.2H Std Au 0.25 Te Connectivity 67W3031
EMBOSS TAPE DDR3 204P 5.2H STD AU 0.25

EMBOSS TAPE DDR3 204P 5.2H STD AU 0.25

Supplier's Site Datasheet
Emboss Tape Ddr3 204P 5.2H Std Au 0.25 Amp - Te Connectivity - 76AC3288 - Newark, An Avnet Company
Chicago, IL, United States
Emboss Tape Ddr3 204P 5.2H Std Au 0.25 Amp - Te Connectivity
76AC3288
Emboss Tape Ddr3 204P 5.2H Std Au 0.25 Amp - Te Connectivity 76AC3288
EMBOSS TAPE DDR3 204P 5.2H STD Au 0.25

EMBOSS TAPE DDR3 204P 5.2H STD Au 0.25

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 854593-2-2013289-2 17-2-2013289-2CT-ND 2-2013289-2 67W3031
Product Name Memory Connectors - Inline Module Sockets - 2-2013289-2 Inline Module Sockets Memory Connectors Emboss Tape Ddr3 204P 5.2H Std Au 0.25 Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data