TE Connectivity Memory Connectors - Inline Module Sockets - 2-2013289-1 2-2013289-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123031-2-2013289-1 Packaging: Cut Tape (CT) Number of Positions: 204 Mounting Style: SMT, 25° Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123031-2-2013289-1 Packaging: Cut Tape (CT) Number of Positions: 204 Mounting Style: SMT, 25° Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 2-2013289-1 - 1123031-2-2013289-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 2-2013289-1
1123031-2-2013289-1
Memory Connectors - Inline Module Sockets - 2-2013289-1 1123031-2-2013289-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123031-2-2013289-1 Packaging: Cut Tape (CT) Number of Positions: 204 Mounting Style: SMT, 25° Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123031-2-2013289-1
Packaging: Cut Tape (CT)
Number of Positions: 204
Mounting Style: SMT, 25° Angle
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Mounting Feature: Normal, Standard - Top
Memory Type: DDR3 SDRAM
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Memory Connectors - 2-2013289-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
2-2013289-1
Memory Connectors 2-2013289-1
EMBOSS TAPE DDR3 204P 5.2H STD

EMBOSS TAPE DDR3 204P 5.2H STD

Buy Now
Swedesboro, NJ, United States
Memory Connectors
2-2013289-1
Memory Connectors 2-2013289-1
DDR3 SODIMM

DDR3 SODIMM

Buy Now
Swedesboro, NJ, United States
Memory Connectors
2-2013289-1
Memory Connectors 2-2013289-1
Memory Connectors

Memory Connectors

Buy Now
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) - 2-2013289-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI)
2-2013289-1
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) 2-2013289-1
EMBOSS TAPE DDR3 204P 5.2H STD

EMBOSS TAPE DDR3 204P 5.2H STD

Buy Now
Inline Module Sockets - A116236CT-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A116236CT-ND
Inline Module Sockets A116236CT-ND
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

Buy Now Datasheet
Inline Module Sockets - A116236TR-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A116236TR-ND
Inline Module Sockets A116236TR-ND
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

Buy Now Datasheet
Inline Module Sockets - 2-2013289-1 - ODG (Origin Data Global)
Shenzhen, China
Inline Module Sockets
2-2013289-1
Inline Module Sockets 2-2013289-1
CONN SKT SODIMM 204POS SMD

CONN SKT SODIMM 204POS SMD

Supplier's Site Datasheet
Conn, Ddr3 Sodimm Socket, 204Pos, 0.6Mm; Memory / Card Type Te Connectivity - 98X3206 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ddr3 Sodimm Socket, 204Pos, 0.6Mm; Memory / Card Type Te Connectivity
98X3206
Conn, Ddr3 Sodimm Socket, 204Pos, 0.6Mm; Memory / Card Type Te Connectivity 98X3206
CONN, DDR3 SODIMM SOCKET, 204POS, 0.6MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONN, DDR3 SODIMM SOCKET, 204POS, 0.6MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Ddr3 Sodimm Socket, 204Pos, 0.6Mm; Memory / Card Type Te Connectivity - 70AC8806 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ddr3 Sodimm Socket, 204Pos, 0.6Mm; Memory / Card Type Te Connectivity
70AC8806
Conn, Ddr3 Sodimm Socket, 204Pos, 0.6Mm; Memory / Card Type Te Connectivity 70AC8806
CONN, DDR3 SODIMM SOCKET, 204POS, 0.6MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONN, DDR3 SODIMM SOCKET, 204POS, 0.6MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1123031-2-2013289-1 2-2013289-1 2-2013289-1 A116236CT-ND 2-2013289-1 98X3206
Product Name Memory Connectors - Inline Module Sockets - 2-2013289-1 Memory Connectors Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) Inline Module Sockets Inline Module Sockets Conn, Ddr3 Sodimm Socket, 204Pos, 0.6Mm; Memory / Card Type Te Connectivity
Mounting SMT, 25° Angle Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data