TE Connectivity Contact Material Amp - Te Connectivity 2-2013289-1.

Description
Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts; Product Range:-; Pitch Spacing:0.6mm RoHS Compliant: Yes
Datasheet
Description
Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts; Product Range:-; Pitch Spacing:0.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Material Amp - Te Connectivity - 26AC6312 - Newark, An Avnet Company
Chicago, IL, United States
Contact Material Amp - Te Connectivity
26AC6312
Contact Material Amp - Te Connectivity 26AC6312
Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts; Product Range:-; Pitch Spacing:0.6mm RoHS Compliant: Yes

Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts; Product Range:-; Pitch Spacing:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6312
Product Name Contact Material Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details