Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 751033-2-2013287-1
Packaging: Cut Tape (CT)
Number of Positions: 204
Mounting Style: SMT, 25° Angle
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Mounting Feature: Reverse
Memory Type: DDR3 SDRAM
Categories: Connectors, Interconnects
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
EMBOSS TAPE DDR3 204P 4H RVS ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 751033-2-2013287-1 | 17-2-2013287-1CT-ND | 98X3203 |
| Product Name | Memory Connectors - Inline Module Sockets - 2-2013287-1 | Inline Module Sockets | Emboss Tape Ddr3 204P 4H Rvs Rohs Compliant Te Connectivity |
| Mounting | SMT, 25° Angle | Surface Mount |