TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-2013285-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 9.7 MM  [.382 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 9.7 MM  [.382 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-2013285-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-2013285-2
Rectangular Wire & Cable Connectors & Housings 2-2013285-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 9.7 MM  [.382 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 30

Dimensions


  • Row-to-Row Spacing : 9.7 MM  [.382 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector Product Type : Connector Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2013285-2
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104071-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Headers, Male Pins - A26823-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers