204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Number of Positions: 5
Memory Type: DDR2 SDRAM
Mounting Feature: Vertical
Contact Finish Thickness: 5.90µin (0.150µm)
EMBOSS TAPE DDR3 204P 4H STD Au 0.76
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-2013022-3-ND | 98X3202 | |
| Product Name | Inline Module Sockets | Connectors,Interconnects | Emboss Tape Ddr3 204P 4H Std Au 0.76 Te Connectivity |
| Mounting | Surface Mount | Vertical |