TE Connectivity Memory Connectors 2-2013022-1

Description
EMBOSS TAPE DDR3 204P 4H STD
Request a Quote Datasheet
Description
EMBOSS TAPE DDR3 204P 4H STD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - 2-2013022-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
2-2013022-1
Memory Connectors 2-2013022-1
EMBOSS TAPE DDR3 204P 4H STD

EMBOSS TAPE DDR3 204P 4H STD

Buy Now
Swedesboro, NJ, United States
Memory Connectors
2-2013022-1
Memory Connectors 2-2013022-1
Memory Connectors

Memory Connectors

Buy Now
Memory Connectors - Inline Module Sockets - 2-2013022-1 - 1123027-2-2013022-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 2-2013022-1
1123027-2-2013022-1
Memory Connectors - Inline Module Sockets - 2-2013022-1 1123027-2-2013022-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123027-2-2013022-1 Packaging: Cut Tape (CT) Number of Positions: 204 Mounting Style: SMT, 25° Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123027-2-2013022-1
Packaging: Cut Tape (CT)
Number of Positions: 204
Mounting Style: SMT, 25° Angle
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Mounting Feature: Normal, Standard - Top
Memory Type: DDR3 SDRAM
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Inline Module Sockets - A116234TR-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A116234TR-ND
Inline Module Sockets A116234TR-ND
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

Buy Now Datasheet
Inline Module Sockets - A116234CT-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A116234CT-ND
Inline Module Sockets A116234CT-ND
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

Buy Now Datasheet
Inline Module Sockets - 2-2013022-1 - ODG (Origin Data Global)
Shenzhen, China
Inline Module Sockets
2-2013022-1
Inline Module Sockets 2-2013022-1
CONN SKT SODIMM 204POS SMD

CONN SKT SODIMM 204POS SMD

Supplier's Site Datasheet
Emboss Tape Ddr3 204P 4H Std Rohs Compliant Te Connectivity - 58T8594 - Newark, An Avnet Company
Chicago, IL, United States
Emboss Tape Ddr3 204P 4H Std Rohs Compliant Te Connectivity
58T8594
Emboss Tape Ddr3 204P 4H Std Rohs Compliant Te Connectivity 58T8594
EMBOSS TAPE DDR3 204P 4H STD ROHS COMPLIANT: YES

EMBOSS TAPE DDR3 204P 4H STD ROHS COMPLIANT: YES

Supplier's Site
2-2013022-1 - Emboss Tape Ddr3 204P 4H Std Amp - Te Connectivity - 41AJ5606 - Newark, An Avnet Company
Chicago, IL, United States
2-2013022-1 - Emboss Tape Ddr3 204P 4H Std Amp - Te Connectivity
41AJ5606
2-2013022-1 - Emboss Tape Ddr3 204P 4H Std Amp - Te Connectivity 41AJ5606
2-2013022-1 - EMBOSS TAPE DDR3 204P 4H STD

2-2013022-1 - EMBOSS TAPE DDR3 204P 4H STD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-2013022-1 1123027-2-2013022-1 A116234TR-ND 2-2013022-1 58T8594
Product Name Memory Connectors Memory Connectors - Inline Module Sockets - 2-2013022-1 Inline Module Sockets Inline Module Sockets Emboss Tape Ddr3 204P 4H Std Rohs Compliant Te Connectivity
Mounting SMT, 25° Angle Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data