TE Connectivity
Automotive Terminals
2-2005344-3
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 13mm Interface Plating : Silver (Ag) Mating Tab Thickness : 1.5 MM [.06 INCH ] Mating Tab Width : 13 MM [.512 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 42 MM [1.65 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 300
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 13mm Interface Plating : Silver (Ag) Mating Tab Thickness : 1.5 MM [.06 INCH ] Mating Tab Width : 13 MM [.512 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 42 MM [1.65 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 300
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 13mm Interface Plating : Silver (Ag) Mating Tab Thickness : 1.5 MM [.06 INCH ] Mating Tab Width : 13 MM [.512 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 42 MM [1.65 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 300
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 13mm
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : 1.5 MM [.06 INCH ]
- Mating Tab Width : 13 MM [.512 INCH ]
- Terminal Type : Receptacle
Dimensions
- Tab Length : 42 MM [1.65 INCH ]
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 300
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2-2005344-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Silver; Silver (Ag)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details