TE Connectivity D-Sub Backshell, 25Pos, 180 Deg, Nylon; Product Range Te Connectivity 2-1991253-5

Description
D-SUB BACKSHELL, 25POS, 180 DEG, NYLON; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Description
D-SUB BACKSHELL, 25POS, 180 DEG, NYLON; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, 25Pos, 180 Deg, Nylon; Product Range Te Connectivity - 55T7736 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 25Pos, 180 Deg, Nylon; Product Range Te Connectivity
55T7736
D-Sub Backshell, 25Pos, 180 Deg, Nylon; Product Range Te Connectivity 55T7736
D-SUB BACKSHELL, 25POS, 180 DEG, NYLON; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

D-SUB BACKSHELL, 25POS, 180 DEG, NYLON; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55T7736
Product Name D-Sub Backshell, 25Pos, 180 Deg, Nylon; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 210 mm (8.27 inch)
Bearing Bore / Ring O.D. 7.48 inch (190 mm)
View Details