TE Connectivity Magnet Wire Terminals 2-1987143-2

Description
Contact Features Magnet Wire Terminal Type : Leaf Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 16.2 MM  [.637 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 16.17 MM  [.637 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Leaf Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 16.2 MM  [.637 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 16.17 MM  [.637 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2-1987143-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2-1987143-2
Magnet Wire Terminals 2-1987143-2
Contact Features Magnet Wire Terminal Type : Leaf Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 16.2 MM  [.637 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 16.17 MM  [.637 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Leaf
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 33 - 31
  • Magnet Wire Size (MM) : .18 - .27
  • Product Length : 16.2 MM  [.637 INCH ]
  • Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ]
  • Terminal Height : 16.17 MM  [.637 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel/Carton, Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A118111CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A118111CT-ND
Terminals - Magnetic Wire Connectors A118111CT-ND
CONN MAG TERM 31-33AWG IDC

CONN MAG TERM 31-33AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A118111TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A118111TR-ND
Terminals - Magnetic Wire Connectors A118111TR-ND
CONN MAG TERM 31-33AWG IDC

CONN MAG TERM 31-33AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-1987143-2
Terminals 2-1987143-2
Terminals MM CONTACT EDGE&LEAF

Terminals MM CONTACT EDGE&LEAF

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-1987143-2 A118111CT-ND A118111TR-ND 2-1987143-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details