TE Connectivity PCB Terminal Blocks 2-1986980-0

Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 2.6 MM  [.102 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 2.6 MM  [.102 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2-1986980-0 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2-1986980-0
PCB Terminal Blocks 2-1986980-0
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 2.6 MM  [.102 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Partially Shrouded
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in
  • Termination Post & Tail Length : 2.6 MM  [.102 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2-1986980-0
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986370-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1776275-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Terminals - 1217133-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB; Terminal Strip
View Details
PCB Terminal Blocks - 1-1986979-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details