TE Connectivity Terminal Blocks - Headers, Plugs and Sockets 2-1986724-3

Description
TERM BLOCK PLUG 23POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 23POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - A104509-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A104509-ND
Terminal Blocks - Headers, Plugs and Sockets A104509-ND
TERM BLOCK PLUG 23POS STR 3.81MM

TERM BLOCK PLUG 23POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 2-1986724-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2-1986724-3
Pluggable Terminal Blocks 2-1986724-3
Pluggable Terminal Blocks 3.81MM R/HAND 23 POS STR SPRNG PLG W/FLNG

Pluggable Terminal Blocks 3.81MM R/HAND 23 POS STR SPRNG PLG W/FLNG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number A104509-ND 2-1986724-3
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2207.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Ground terminal block - 2000-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details