TE Connectivity Headers, Plugs and Sockets 2-1986722-5

Description
"25 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"25 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104465-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104465-ND
Headers, Plugs and Sockets A104465-ND
"25 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"25 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 25P, 3.81Mm Amp - Te Connectivity - 76AC3269 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 25P, 3.81Mm Amp - Te Connectivity
76AC3269
Str Plug Spring Type Lh 25P, 3.81Mm Amp - Te Connectivity 76AC3269
STR PLUG SPRING TYPE LH 25P, 3.81mm

STR PLUG SPRING TYPE LH 25P, 3.81mm

Supplier's Site
Terminal Block, Plug, 25Pos, 30-14Awg; Product Range Te Connectivity - 83T4213 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 25Pos, 30-14Awg; Product Range Te Connectivity
83T4213
Terminal Block, Plug, 25Pos, 30-14Awg; Product Range Te Connectivity 83T4213
TERMINAL BLOCK, PLUG, 25POS, 30-14AWG; Product Range:-; No. of Contacts:25Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 25POS, 30-14AWG; Product Range:-; No. of Contacts:25Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104465-ND 76AC3269 83T4213
Product Name Headers, Plugs and Sockets Str Plug Spring Type Lh 25P, 3.81Mm Amp - Te Connectivity Terminal Block, Plug, 25Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details