TE Connectivity Headers, Plugs and Sockets 2-1986722-4

Description
"24 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"24 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104464-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104464-ND
Headers, Plugs and Sockets A104464-ND
"24 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"24 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 24P, 3.81Mm Amp - Te Connectivity - 76AC3268 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 24P, 3.81Mm Amp - Te Connectivity
76AC3268
Str Plug Spring Type Lh 24P, 3.81Mm Amp - Te Connectivity 76AC3268
STR PLUG SPRING TYPE LH 24P, 3.81mm

STR PLUG SPRING TYPE LH 24P, 3.81mm

Supplier's Site
Terminal Block, Plug, 24Pos, 30-14Awg; Product Range Te Connectivity - 83T4212 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 24Pos, 30-14Awg; Product Range Te Connectivity
83T4212
Terminal Block, Plug, 24Pos, 30-14Awg; Product Range Te Connectivity 83T4212
TERMINAL BLOCK, PLUG, 24POS, 30-14AWG; Product Range:-; No. of Contacts:24Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 24POS, 30-14AWG; Product Range:-; No. of Contacts:24Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104464-ND 76AC3268 83T4212
Product Name Headers, Plugs and Sockets Str Plug Spring Type Lh 24P, 3.81Mm Amp - Te Connectivity Terminal Block, Plug, 24Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details