TE Connectivity Headers, Plugs and Sockets 2-1986722-1

Description
"21 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"21 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104461-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104461-ND
Headers, Plugs and Sockets A104461-ND
"21 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"21 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 21P, 3.81Mm Amp - Te Connectivity - 76AC3265 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 21P, 3.81Mm Amp - Te Connectivity
76AC3265
Str Plug Spring Type Lh 21P, 3.81Mm Amp - Te Connectivity 76AC3265
STR PLUG SPRING TYPE LH 21P, 3.81mm

STR PLUG SPRING TYPE LH 21P, 3.81mm

Supplier's Site
Terminal Block, Plug, 21Pos, 30-14Awg; Product Range Te Connectivity - 83T4209 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 21Pos, 30-14Awg; Product Range Te Connectivity
83T4209
Terminal Block, Plug, 21Pos, 30-14Awg; Product Range Te Connectivity 83T4209
TERMINAL BLOCK, PLUG, 21POS, 30-14AWG; Product Range:-; No. of Contacts:21Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 21POS, 30-14AWG; Product Range:-; No. of Contacts:21Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104461-ND 76AC3265 83T4209
Product Name Headers, Plugs and Sockets Str Plug Spring Type Lh 21P, 3.81Mm Amp - Te Connectivity Terminal Block, Plug, 21Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details