TE Connectivity Terminal Blocks 2-1986720-1

Description
STR PLUG SPRING TYPE RH 21P, 3.81mm
Request a Quote Datasheet
Description
STR PLUG SPRING TYPE RH 21P, 3.81mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 2-1986720-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2-1986720-1
Terminal Blocks 2-1986720-1
STR PLUG SPRING TYPE RH 21P, 3.81mm

STR PLUG SPRING TYPE RH 21P, 3.81mm

Buy Now
Headers, Plugs and Sockets - A104413-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104413-ND
Headers, Plugs and Sockets A104413-ND
"21 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"21 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block, Plug, 21Pos, 30-14Awg; Product Range Te Connectivity - 83T4203 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 21Pos, 30-14Awg; Product Range Te Connectivity
83T4203
Terminal Block, Plug, 21Pos, 30-14Awg; Product Range Te Connectivity 83T4203
TERMINAL BLOCK, PLUG, 21POS, 30-14AWG; Product Range:-; No. of Contacts:21Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 21POS, 30-14AWG; Product Range:-; No. of Contacts:21Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1986720-1 A104413-ND 83T4203
Product Name Terminal Blocks Headers, Plugs and Sockets Terminal Block, Plug, 21Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products